HellermannTyton Cable Ties - Holders and Mountings - MB310C2 MB310C2

Description
Manufacturer: HellermannTyton Win Source Part Number: 1072097-MB310C2 Type: Quad Opening Color: White For Use With/Related Products: T18, T30 Cable Ties Mounting: Screw, #4 Material: Nylon Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: HellermannTyton Win Source Part Number: 1072097-MB310C2 Type: Quad Opening Color: White For Use With/Related Products: T18, T30 Cable Ties Mounting: Screw, #4 Material: Nylon Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - Holders and Mountings - MB310C2 - MB310C2 - Win Source Electronics
Laguna Hills, CA, United States
Cable Ties - Holders and Mountings - MB310C2
MB310C2
Cable Ties - Holders and Mountings - MB310C2 MB310C2
Manufacturer: HellermannTyton Win Source Part Number: 1072097-MB310C2 Type: Quad Opening Color: White For Use With/Related Products: T18, T30 Cable Ties Mounting: Screw, #4 Material: Nylon Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 100

Manufacturer: HellermannTyton
Win Source Part Number: 1072097-MB310C2
Type: Quad Opening
Color: White
For Use With/Related Products: T18, T30 Cable Ties
Mounting: Screw, #4
Material: Nylon
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Ties
Product Number MB310C2
Product Name Cable Ties - Holders and Mountings - MB310C2
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-205 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details