HellermannTyton Cable Ties and Zip Ties IT50R9C2

Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1508-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1508-ND
Cable Ties and Zip Ties 1436-1508-ND
"Standard, Locking Natural 1.75"" (44.45mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.75"" (44.45mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
8 Inch Identification Cable Ties, Pack of 100 - 70162733 - Allied Electronics, Inc.
Fort Worth, TX, USA
8 Inch Identification Cable Ties, Pack of 100
70162733
8 Inch Identification Cable Ties, Pack of 100 70162733
8 Inch Identification Cable Ties, Pack of 100

8 Inch Identification Cable Ties, Pack of 100

Supplier's Site
Cable Tie, 203Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton - 75Y1141 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton
75Y1141
Cable Tie, 203Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton 75Y1141
CABLE TIE, 203MM, PA6.6, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:28mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 203MM, PA6.6, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:28mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1508-ND 70162733 75Y1141
Product Name Cable Ties and Zip Ties 8 Inch Identification Cable Ties, Pack of 100 Cable Tie, 203Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details