HellermannTyton Cable Ties and Zip Ties IT50L9C2

Description
"Standard, Locking Natural 3.94"" (100.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 3.94"" (100.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1377-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1377-ND
Cable Ties and Zip Ties 1436-1377-ND
"Standard, Locking Natural 3.94"" (100.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 3.94"" (100.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 390Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton - 75Y1127 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 390Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton
75Y1127
Cable Tie, 390Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton 75Y1127
CABLE TIE, 390MM, PA6.6, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:390mm; Cable Tie Width:56mm; Cable Bundle Diameter Max:100mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 390MM, PA6.6, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:390mm; Cable Tie Width:56mm; Cable Bundle Diameter Max:100mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
15
Fort Worth, TX, USA
15" Identification Cable Ties (100/pkg)
70163585
15" Identification Cable Ties (100/pkg) 70163585
15" Identification Cable Ties (100/pkg)

15" Identification Cable Ties (100/pkg)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1377-ND 75Y1127 70163585
Product Name Cable Ties and Zip Ties Cable Tie, 390Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton 15" Identification Cable Ties (100/pkg)
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details