HellermannTyton Connector Box, Terminal Strip, Pp, Clear; Enclosure Type Hellermanntyton HTCB+

Description
CONNECTOR BOX, TERMINAL STRIP, PP, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polypropyle ne (PP); External Height - Metric:28mm; External Width - Metric:52mm; External Depth - Metric:109mm; IP Rating:-; Body Colour:-; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR BOX, TERMINAL STRIP, PP, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polypropyle ne (PP); External Height - Metric:28mm; External Width - Metric:52mm; External Depth - Metric:109mm; IP Rating:-; Body Colour:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Box, Terminal Strip, Pp, Clear; Enclosure Type Hellermanntyton - 77Y7622 - Newark, An Avnet Company
Chicago, IL, United States
Connector Box, Terminal Strip, Pp, Clear; Enclosure Type Hellermanntyton
77Y7622
Connector Box, Terminal Strip, Pp, Clear; Enclosure Type Hellermanntyton 77Y7622
CONNECTOR BOX, TERMINAL STRIP, PP, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polypropyle ne (PP); External Height - Metric:28mm; External Width - Metric:52mm; External Depth - Metric:109mm; IP Rating:-; Body Colour:-; RoHS Compliant: Yes

CONNECTOR BOX, TERMINAL STRIP, PP, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polypropylene (PP); External Height - Metric:28mm; External Width - Metric:52mm; External Depth - Metric:109mm; IP Rating:-; Body Colour:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 77Y7622
Product Name Connector Box, Terminal Strip, Pp, Clear; Enclosure Type Hellermanntyton
Length 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411SSU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers