HellermannTyton Heat Shrink, Clear, 2.4Mm, 10M; Shrink Ratio Hellermanntyton HIS-PACK-2,4/1,2-CL

Description
HEAT SHRINK, CLEAR, 2.4MM, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.095"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK, CLEAR, 2.4MM, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.095"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink, Clear, 2.4Mm, 10M; Shrink Ratio Hellermanntyton - 48W5812 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, Clear, 2.4Mm, 10M; Shrink Ratio Hellermanntyton
48W5812
Heat Shrink, Clear, 2.4Mm, 10M; Shrink Ratio Hellermanntyton 48W5812
HEAT SHRINK, CLEAR, 2.4MM, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.095"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT SHRINK, CLEAR, 2.4MM, 10M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.095"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 48W5812
Product Name Heat Shrink, Clear, 2.4Mm, 10M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/8-01-MS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details