HellermannTyton Sleeving, Expandable Braided, 18Mm, Grey, 1/ea; Sleeving / Tubing Type Hellermanntyton HELAGAINE 6TS/18-22N

Description
SLEEVING, EXPANDABLE BRAIDED, 18MM, GREY, 1/EA; Sleeving / Tubing Type:Braided; Sleeving Material:Nylon 6.6 (Polyamide 6.6); Sleeving Colour:Grey; Internal Diameter:18mm; Length - Metric:5m; Length - Imperial:16.4ft; Length:5m RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE BRAIDED, 18MM, GREY, 1/EA; Sleeving / Tubing Type:Braided; Sleeving Material:Nylon 6.6 (Polyamide 6.6); Sleeving Colour:Grey; Internal Diameter:18mm; Length - Metric:5m; Length - Imperial:16.4ft; Length:5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable Braided, 18Mm, Grey, 1/ea; Sleeving / Tubing Type Hellermanntyton - 25M4824 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 18Mm, Grey, 1/ea; Sleeving / Tubing Type Hellermanntyton
25M4824
Sleeving, Expandable Braided, 18Mm, Grey, 1/ea; Sleeving / Tubing Type Hellermanntyton 25M4824
SLEEVING, EXPANDABLE BRAIDED, 18MM, GREY, 1/EA; Sleeving / Tubing Type:Braided; Sleeving Material:Nylon 6.6 (Polyamide 6.6); Sleeving Colour:Grey; Internal Diameter:18mm; Length - Metric:5m; Length - Imperial:16.4ft; Length:5m RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 18MM, GREY, 1/EA; Sleeving / Tubing Type:Braided; Sleeving Material:Nylon 6.6 (Polyamide 6.6); Sleeving Colour:Grey; Internal Diameter:18mm; Length - Metric:5m; Length - Imperial:16.4ft; Length:5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 25M4824
Product Name Sleeving, Expandable Braided, 18Mm, Grey, 1/ea; Sleeving / Tubing Type Hellermanntyton
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/8-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details