HellermannTyton Braided, Pe/sncu, 20Mm, Orange/silver; Sleeving / Tubing Type Hellermanntyton HEGEMIP-HY20

Description
BRAIDED, PE/SNCU, 20MM, ORANGE/SILVER; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester) / Tin Plated Copper; Sleeving Colour:Orange, Silver; Internal Diameter:-; Length - Metric:50m; Length - Imperial:164.04ft; RoHS Compliant: Yes
Datasheet
Description
BRAIDED, PE/SNCU, 20MM, ORANGE/SILVER; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester) / Tin Plated Copper; Sleeving Colour:Orange, Silver; Internal Diameter:-; Length - Metric:50m; Length - Imperial:164.04ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braided, Pe/sncu, 20Mm, Orange/silver; Sleeving / Tubing Type Hellermanntyton - 01AH2194 - Newark, An Avnet Company
Chicago, IL, United States
Braided, Pe/sncu, 20Mm, Orange/silver; Sleeving / Tubing Type Hellermanntyton
01AH2194
Braided, Pe/sncu, 20Mm, Orange/silver; Sleeving / Tubing Type Hellermanntyton 01AH2194
BRAIDED, PE/SNCU, 20MM, ORANGE/SILVER; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester) / Tin Plated Copper; Sleeving Colour:Orange, Silver; Internal Diameter:-; Length - Metric:50m; Length - Imperial:164.04ft; RoHS Compliant: Yes

BRAIDED, PE/SNCU, 20MM, ORANGE/SILVER; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester) / Tin Plated Copper; Sleeving Colour:Orange, Silver; Internal Diameter:-; Length - Metric:50m; Length - Imperial:164.04ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01AH2194
Product Name Braided, Pe/sncu, 20Mm, Orange/silver; Sleeving / Tubing Type Hellermanntyton
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 035377P008 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2269126 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.7520 inch (19.1 mm)
Length 197 inch (5000 mm)
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details