Manufactured from Polyamide, these P clips offer good temperature resistance and are very strong. The clips are able to secure cables of various sizes by offering a range of fixing holes â this feature means users do not have to stock a large range of clips.,For permanent or semi-permanent cable fixings. Their light weight makes them particularly suitable for use in the aerospace industry where minimising weight while retaining secure fixing is vitally important.
Made from Polyamide 6.6 (PA66). Temperature rating -40 â 85°C continuous, (+105°C for 500h). Flammability UL94 V2
Closed Inside Diameter = 20.5mm
Width = 10mm
Fixing Hole Diameter = 4.2mm
Material = Nylon
Coating/Lining = None
Colour = Natural
RS Components, Ltd. | |
---|---|
Product Category | Wire and Cable Clips |
Product Number | 1877700 |
Diameter | 0.394 inch (10 mm) |