HellermannTyton Grip Tie Roll, 19.05Mm X 4.57M, Pa6/pe, Yel; Fastener Length Imperial Hellermanntyton GT.75X1804

Description
GRIP TIE ROLL, 19.05MM X 4.57M, PA6/PE, YEL; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Yellow; Cable Bundle Diameter Max:- RoHS Compliant: Yes
Description
GRIP TIE ROLL, 19.05MM X 4.57M, PA6/PE, YEL; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Yellow; Cable Bundle Diameter Max:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Grip Tie Roll measures 19.05 mm in width and 4.57 m in length, constructed from a combination of Polyamide 6 (PA6) and Polyethylene (PE). It features a hook and loop design that allows for quick release, making it suitable for repetitive access to cables and wires. This fastening device is adjustable, accommodating multiple bundle sizes, and is designed for versatility in applications such as network installations and bundling power cords. The product is available in yellow and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Grip Tie Roll measures 19.05 mm in width and 4.57 m in length, constructed from a combination of Polyamide 6 (PA6) and Polyethylene (PE). It features a hook and loop design that allows for quick release, making it suitable for repetitive access to cables and wires. This fastening device is adjustable, accommodating multiple bundle sizes, and is designed for versatility in applications such as network installations and bundling power cords. The product is available in yellow and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Grip Tie Roll, 19.05Mm X 4.57M, Pa6/pe, Yel; Fastener Length Imperial Hellermanntyton - 75Y1035 - Newark, An Avnet Company
Chicago, IL, United States
Grip Tie Roll, 19.05Mm X 4.57M, Pa6/pe, Yel; Fastener Length Imperial Hellermanntyton
75Y1035
Grip Tie Roll, 19.05Mm X 4.57M, Pa6/pe, Yel; Fastener Length Imperial Hellermanntyton 75Y1035
GRIP TIE ROLL, 19.05MM X 4.57M, PA6/PE, YEL; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Yellow; Cable Bundle Diameter Max:- RoHS Compliant: Yes

GRIP TIE ROLL, 19.05MM X 4.57M, PA6/PE, YEL; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Yellow; Cable Bundle Diameter Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 75Y1035
Product Name Grip Tie Roll, 19.05Mm X 4.57M, Pa6/pe, Yel; Fastener Length Imperial Hellermanntyton
Type Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
913-7761: GATE HOOK AND EYES - 8-02062-52342-4 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details