Cleaner's Supply, Inc. Hook & Eye Tape 18 in. Roll HE101

Description
Sturdy all cotton construction holds up to washing and dry cleaning. White hooks and eyes.
Description
Sturdy all cotton construction holds up to washing and dry cleaning. White hooks and eyes.

Suppliers

Company
Product
Description
Supplier Links
Hook & Eye Tape 18 in. Roll - HE101 - Cleaner's Supply, Inc.
Conklin, NY, USA
Hook & Eye Tape 18 in. Roll
HE101
Hook & Eye Tape 18 in. Roll HE101
Sturdy all cotton construction holds up to washing and dry cleaning. White hooks and eyes.

Sturdy all cotton construction holds up to washing and dry cleaning. White hooks and eyes.

Supplier's Site

Technical Specifications

  Cleaner's Supply, Inc.
Product Category Hook and Loop Fasteners
Product Number HE101
Product Name Hook & Eye Tape 18 in. Roll
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 102602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
View Details
913-1913: LARGE S HOOK - 8-02062-51188-9 - Hardware House, LLC
Specs
Type Hook Fastener
View Details