HellermannTyton Tie; Polyethylene (Hook), Nylon (Loop);Black; 45 lbs.; 1 in.; 6 in.; 1 in. GT.50X60P2

Description
Grip Ties, 6 in. Length, 0.5 in. Width, 45 lbs. Tensile strength, 1 in. (Max.) Bundle Diameter The grip tie is reusable, adjustable, releasable, and easy to install The grip tie is a low profile, one piece fastening device. Constructed of polyethylene hook and nylon loop material, laminated back to back, the grip tie features quick release for repetitive access to cable and wire. It can be opened and closed numerous times without failure. Its design provides ease of installation in tight areas such as telecommunications closets and will not get caught on other cables.
Description
Grip Ties, 6 in. Length, 0.5 in. Width, 45 lbs. Tensile strength, 1 in. (Max.) Bundle Diameter The grip tie is reusable, adjustable, releasable, and easy to install The grip tie is a low profile, one piece fastening device. Constructed of polyethylene hook and nylon loop material, laminated back to back, the grip tie features quick release for repetitive access to cable and wire. It can be opened and closed numerous times without failure. Its design provides ease of installation in tight areas such as telecommunications closets and will not get caught on other cables.

Suppliers

Company
Product
Description
Supplier Links
Tie; Polyethylene (Hook), Nylon (Loop);Black; 45 lbs.; 1 in.; 6 in.; 1 in. - 70163618 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie; Polyethylene (Hook), Nylon (Loop);Black; 45 lbs.; 1 in.; 6 in.; 1 in.
70163618
Tie; Polyethylene (Hook), Nylon (Loop);Black; 45 lbs.; 1 in.; 6 in.; 1 in. 70163618
Grip Ties, 6 in. Length, 0.5 in. Width, 45 lbs. Tensile strength, 1 in. (Max.) Bundle Diameter The grip tie is reusable, adjustable, releasable, and easy to install The grip tie is a low profile, one piece fastening device. Constructed of polyethylene hook and nylon loop material, laminated back to back, the grip tie features quick release for repetitive access to cable and wire. It can be opened and closed numerous times without failure. Its design provides ease of installation in tight areas such as telecommunications closets and will not get caught on other cables.

Grip Ties, 6 in. Length, 0.5 in. Width, 45 lbs. Tensile strength, 1 in. (Max.) Bundle Diameter

  • The grip tie is reusable, adjustable, releasable, and easy to install
    The grip tie is a low profile, one piece fastening device. Constructed of polyethylene hook and nylon loop material, laminated back to back, the grip tie features quick release for repetitive access to cable and wire. It can be opened and closed numerous times without failure. Its design provides ease of installation in tight areas such as telecommunications closets and will not get caught on other cables.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Ties
Product Number 70163618
Product Name Tie; Polyethylene (Hook), Nylon (Loop);Black; 45 lbs.; 1 in.; 6 in.; 1 in.
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details