HellermannTyton Tie; Polyethylene (Hook), Nylon (Loop);Black; 45 lbs.; 1 in.; 6 in.; 1 in. GT.50X60C2

Description
Grip Ties, 6 in. Length, 0.5 in. Width, 45 lbs. Tensile strength, 1 in. (Max.) Bundle Diameter The grip tie is reusable, adjustable, releasable, and easy to install The grip tie is a low profile, one piece fastening device. Constructed of polyethylene hook and nylon loop material, laminated back to back, the grip tie features quick release for repetitive access to cable and wire. It can be opened and closed numerous times without failure. Its design provides ease of installation in tight areas such as telecommunications closets and will not get caught on other cables.
Description
Grip Ties, 6 in. Length, 0.5 in. Width, 45 lbs. Tensile strength, 1 in. (Max.) Bundle Diameter The grip tie is reusable, adjustable, releasable, and easy to install The grip tie is a low profile, one piece fastening device. Constructed of polyethylene hook and nylon loop material, laminated back to back, the grip tie features quick release for repetitive access to cable and wire. It can be opened and closed numerous times without failure. Its design provides ease of installation in tight areas such as telecommunications closets and will not get caught on other cables.

Suppliers

Company
Product
Description
Supplier Links
Tie; Polyethylene (Hook), Nylon (Loop);Black; 45 lbs.; 1 in.; 6 in.; 1 in. - 70163620 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie; Polyethylene (Hook), Nylon (Loop);Black; 45 lbs.; 1 in.; 6 in.; 1 in.
70163620
Tie; Polyethylene (Hook), Nylon (Loop);Black; 45 lbs.; 1 in.; 6 in.; 1 in. 70163620
Grip Ties, 6 in. Length, 0.5 in. Width, 45 lbs. Tensile strength, 1 in. (Max.) Bundle Diameter The grip tie is reusable, adjustable, releasable, and easy to install The grip tie is a low profile, one piece fastening device. Constructed of polyethylene hook and nylon loop material, laminated back to back, the grip tie features quick release for repetitive access to cable and wire. It can be opened and closed numerous times without failure. Its design provides ease of installation in tight areas such as telecommunications closets and will not get caught on other cables.

Grip Ties, 6 in. Length, 0.5 in. Width, 45 lbs. Tensile strength, 1 in. (Max.) Bundle Diameter

  • The grip tie is reusable, adjustable, releasable, and easy to install
    The grip tie is a low profile, one piece fastening device. Constructed of polyethylene hook and nylon loop material, laminated back to back, the grip tie features quick release for repetitive access to cable and wire. It can be opened and closed numerous times without failure. Its design provides ease of installation in tight areas such as telecommunications closets and will not get caught on other cables.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Ties
Product Number 70163620
Product Name Tie; Polyethylene (Hook), Nylon (Loop);Black; 45 lbs.; 1 in.; 6 in.; 1 in.
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details