HellermannTyton Bushings, Grommets FTA

Description
Edging - 9.7' L (2.96m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 9.7' L (2.96m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - FTA-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
FTA-ND
Bushings, Grommets FTA-ND
Edging - 9.7' L (2.96m) Grommet - Edging, Slotted Natural

Edging - 9.7' L (2.96m) Grommet - Edging, Slotted Natural

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number FTA-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm21) - B02130P12 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V80/DBE - V80/DBE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details