HellermannTyton Faceplate, 4Port, Abs, White; Accessory Type Hellermanntyton FPQUAD-W

Description
FACEPLATE, 4PORT, ABS, WHITE; Accessory Type:Faceplate; For Use With:Hellermanntyton Modular Jacks; No. of Module Spaces:4; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FACEPLATE, 4PORT, ABS, WHITE; Accessory Type:Faceplate; For Use With:Hellermanntyton Modular Jacks; No. of Module Spaces:4; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Faceplate, 4Port, Abs, White; Accessory Type Hellermanntyton - 75Y0934 - Newark, An Avnet Company
Chicago, IL, United States
Faceplate, 4Port, Abs, White; Accessory Type Hellermanntyton
75Y0934
Faceplate, 4Port, Abs, White; Accessory Type Hellermanntyton 75Y0934
FACEPLATE, 4PORT, ABS, WHITE; Accessory Type:Faceplate; For Use With:Hellermanntyton Modular Jacks; No. of Module Spaces:4; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

FACEPLATE, 4PORT, ABS, WHITE; Accessory Type:Faceplate; For Use With:Hellermanntyton Modular Jacks; No. of Module Spaces:4; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y0934
Product Name Faceplate, 4Port, Abs, White; Accessory Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Banana Connectors - 2835265 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination PCB Pin
View Details