HellermannTyton Bushings, Grommets FPA

Description
Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1436-1202-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1436-1202-ND
Bushings, Grommets 1436-1202-ND
Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural

Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet Strip, Pe, Natural; Grommet Type Hellermanntyton - 75Y0843 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, Pe, Natural; Grommet Type Hellermanntyton
75Y0843
Grommet Strip, Pe, Natural; Grommet Type Hellermanntyton 75Y0843
GROMMET STRIP, PE, NATURAL; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.3mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

GROMMET STRIP, PE, NATURAL; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.3mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 1436-1202-ND 75Y0843
Product Name Bushings, Grommets Grommet Strip, Pe, Natural; Grommet Type Hellermanntyton
Material Plastic; Polyethylene (PE), Halogen Free Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S22GC - CHC-S22GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details