HellermannTyton Bushings, Grommets FHC

Description
Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet
Description
Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1436-1231-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1436-1231-ND
Bushings, Grommets 1436-1231-ND
Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural

Edging - 82' L (25.00m) Grommet - Edging, Slotted Natural

Buy Now Datasheet
Grommet Strip, Nylon 6, Natural; Grommet Type Hellermanntyton - 75Y0833 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, Nylon 6, Natural; Grommet Type Hellermanntyton
75Y0833
Grommet Strip, Nylon 6, Natural; Grommet Type Hellermanntyton 75Y0833
GROMMET STRIP, NYLON 6, NATURAL; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:-; Panel Thickness Max:3.3mm; Grommet Colour:Natural; Product Range:-RoHS Compliant: Yes

GROMMET STRIP, NYLON 6, NATURAL; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:-; Panel Thickness Max:3.3mm; Grommet Colour:Natural; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 1436-1231-ND 75Y0833
Product Name Bushings, Grommets Grommet Strip, Nylon 6, Natural; Grommet Type Hellermanntyton
Material Plastic; Polyamide (PA6), Nylon 6, Halogen Free Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH170-BR - APD-KH170-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details