HellermannTyton Wall Mount Fiber Enclosure, Ss, Black; Enclosure Type Hellermanntyton FEWM6

Description
WALL MOUNT FIBER ENCLOSURE, SS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:177.8mm; External Width - Metric:165.1mm; External Depth - Metric:38.1mm; IP Rating:-; Body Color:Black
Datasheet
Description
WALL MOUNT FIBER ENCLOSURE, SS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:177.8mm; External Width - Metric:165.1mm; External Depth - Metric:38.1mm; IP Rating:-; Body Color:Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fiber Enclosure, Ss, Black; Enclosure Type Hellermanntyton - 75Y0830 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Fiber Enclosure, Ss, Black; Enclosure Type Hellermanntyton
75Y0830
Wall Mount Fiber Enclosure, Ss, Black; Enclosure Type Hellermanntyton 75Y0830
WALL MOUNT FIBER ENCLOSURE, SS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:177.8mm; External Width - Metric:165.1mm; External Depth - Metric:38.1mm; IP Rating:-; Body Color:Black

WALL MOUNT FIBER ENCLOSURE, SS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:177.8mm; External Width - Metric:165.1mm; External Depth - Metric:38.1mm; IP Rating:-; Body Color:Black

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
FEWM6
Racks & Rack Cabinets FEWM6
Racks & Rack Cabinets 6 PORT FIBER WALL MOUNT ENCL

Racks & Rack Cabinets 6 PORT FIBER WALL MOUNT ENCL

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 75Y0830 FEWM6
Product Name Wall Mount Fiber Enclosure, Ss, Black; Enclosure Type Hellermanntyton Racks & Rack Cabinets
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details