HellermannTyton Rack Mount Fiber Enclosure, Metal, Black; Enclosure Type Hellermanntyton FERM2U

Description
RACK MOUNT FIBER ENCLOSURE, METAL, BLACK; Enclosure Type:Rack Mount; Enclosure Material:Metal; External Height - Metric:88.9mm; External Width - Metric:431.8mm; External Depth - Metric:355.6mm; IP Rating:-; Body Color:Black
Datasheet
Description
RACK MOUNT FIBER ENCLOSURE, METAL, BLACK; Enclosure Type:Rack Mount; Enclosure Material:Metal; External Height - Metric:88.9mm; External Width - Metric:431.8mm; External Depth - Metric:355.6mm; IP Rating:-; Body Color:Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Fiber Enclosure, Metal, Black; Enclosure Type Hellermanntyton - 75Y0821 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Fiber Enclosure, Metal, Black; Enclosure Type Hellermanntyton
75Y0821
Rack Mount Fiber Enclosure, Metal, Black; Enclosure Type Hellermanntyton 75Y0821
RACK MOUNT FIBER ENCLOSURE, METAL, BLACK; Enclosure Type:Rack Mount; Enclosure Material:Metal; External Height - Metric:88.9mm; External Width - Metric:431.8mm; External Depth - Metric:355.6mm; IP Rating:-; Body Color:Black

RACK MOUNT FIBER ENCLOSURE, METAL, BLACK; Enclosure Type:Rack Mount; Enclosure Material:Metal; External Height - Metric:88.9mm; External Width - Metric:431.8mm; External Depth - Metric:355.6mm; IP Rating:-; Body Color:Black

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
FERM2U
Racks & Rack Cabinets FERM2U
Racks & Rack Cabinets 2U RACK MOUNT FIBER ENCL

Racks & Rack Cabinets 2U RACK MOUNT FIBER ENCL

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 75Y0821 FERM2U
Product Name Rack Mount Fiber Enclosure, Metal, Black; Enclosure Type Hellermanntyton Racks & Rack Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1401G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details