HellermannTyton Racks & Rack Cabinets FERM1U

Description
Racks & Rack Cabinets 1U RACK MOUNT FIBER ENCL
Datasheet
Description
Racks & Rack Cabinets 1U RACK MOUNT FIBER ENCL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
FERM1U
Racks & Rack Cabinets FERM1U
Racks & Rack Cabinets 1U RACK MOUNT FIBER ENCL

Racks & Rack Cabinets 1U RACK MOUNT FIBER ENCL

Buy Now Datasheet
Rack Mount Fiber Enclosure, Metal, Black; Enclosure Type Hellermanntyton - 75Y0818 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Fiber Enclosure, Metal, Black; Enclosure Type Hellermanntyton
75Y0818
Rack Mount Fiber Enclosure, Metal, Black; Enclosure Type Hellermanntyton 75Y0818
RACK MOUNT FIBER ENCLOSURE, METAL, BLACK; Enclosure Type:Rack Mount; Enclosure Material:Metal; External Height - Metric:44.45mm; External Width - Metric:431.8mm; External Depth - Metric:355.6mm; IP Rating:-; Body Color:Black

RACK MOUNT FIBER ENCLOSURE, METAL, BLACK; Enclosure Type:Rack Mount; Enclosure Material:Metal; External Height - Metric:44.45mm; External Width - Metric:431.8mm; External Depth - Metric:355.6mm; IP Rating:-; Body Color:Black

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number FERM1U 75Y0818
Product Name Racks & Rack Cabinets Rack Mount Fiber Enclosure, Metal, Black; Enclosure Type Hellermanntyton
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1402B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details