HellermannTyton Cable Ties and Zip Ties CTT60R9C2

Description
"Contour Head Tie Natural 1.77"" (45.00mm) 0.185"" (4.70mm) 60 lbs (27.22 kg)"
Request a Quote Datasheet
Description
"Contour Head Tie Natural 1.77"" (45.00mm) 0.185"" (4.70mm) 60 lbs (27.22 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1606-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1606-ND
Cable Ties and Zip Ties 1436-1606-ND
"Contour Head Tie Natural 1.77"" (45.00mm) 0.185"" (4.70mm) 60 lbs (27.22 kg)"

"Contour Head Tie Natural 1.77"" (45.00mm) 0.185"" (4.70mm) 60 lbs (27.22 kg)"

Buy Now Datasheet
Cable Tie, 205Mm, Pa6.6, 60Lb, Natural; Cable Tie Material Hellermanntyton - 75Y0522 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 205Mm, Pa6.6, 60Lb, Natural; Cable Tie Material Hellermanntyton
75Y0522
Cable Tie, 205Mm, Pa6.6, 60Lb, Natural; Cable Tie Material Hellermanntyton 75Y0522
CABLE TIE, 205MM, PA6.6, 60LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:205mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 205MM, PA6.6, 60LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:205mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1606-ND 75Y0522
Product Name Cable Ties and Zip Ties Cable Tie, 205Mm, Pa6.6, 60Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details