HellermannTyton Cable Ties and Zip Ties CTT20R9C2

Description
"Contour Head Tie Natural 0.51"" (13.00mm) 0.098"" (2.50mm) 20 lbs (9.07 kg)"
Request a Quote Datasheet
Description
"Contour Head Tie Natural 0.51"" (13.00mm) 0.098"" (2.50mm) 20 lbs (9.07 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1488-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1488-ND
Cable Ties and Zip Ties 1436-1488-ND
"Contour Head Tie Natural 0.51"" (13.00mm) 0.098"" (2.50mm) 20 lbs (9.07 kg)"

"Contour Head Tie Natural 0.51"" (13.00mm) 0.098"" (2.50mm) 20 lbs (9.07 kg)"

Buy Now Datasheet
Cable Tie, 101.6Mm, Pa6.6, 20Lb, Natural; Cable Tie Material Hellermanntyton - 75Y0512 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 101.6Mm, Pa6.6, 20Lb, Natural; Cable Tie Material Hellermanntyton
75Y0512
Cable Tie, 101.6Mm, Pa6.6, 20Lb, Natural; Cable Tie Material Hellermanntyton 75Y0512
CABLE TIE, 101.6MM, PA6.6, 20LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:13mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 101.6MM, PA6.6, 20LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:13mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1488-ND 75Y0512
Product Name Cable Ties and Zip Ties Cable Tie, 101.6Mm, Pa6.6, 20Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers