HellermannTyton Wall Boxes BRES65P

Description
600 x 500 x 230 GRP Wall Mounted Enclosu
Request a Quote
Description
600 x 500 x 230 GRP Wall Mounted Enclosu
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2880919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2880919
Wall Boxes 2880919
600 x 500 x 230 GRP Wall Mounted Enclosu

600 x 500 x 230 GRP Wall Mounted Enclosu

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2880919
Product Name Wall Boxes
Type Junction Box
Depth 9.06 inch (230 mm)
Material Polyester
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Pcb Enclosure, Abs, White; Enclosure Type Takachi - 83X7662 - Newark, An Avnet Company
Specs
Length 0.5902 inch (14.99 mm)
Width 1.89 inch (48 mm)
Depth 3.35 inch (85 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details