HellermannTyton Wall Boxes BRES443L

Description
400 x 400 x 200 GRP Wall Mounted Enclosu
Request a Quote
Description
400 x 400 x 200 GRP Wall Mounted Enclosu
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2880907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2880907
Wall Boxes 2880907
400 x 400 x 200 GRP Wall Mounted Enclosu

400 x 400 x 200 GRP Wall Mounted Enclosu

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2880907
Product Name Wall Boxes
Type Junction Box
Depth 7.87 inch (200 mm)
Material Polyester
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers