HellermannTyton Wall Boxes BRES43P

Description
400 x 300 x 200 GRP Wall Mounted Enclosu
Request a Quote
Description
400 x 300 x 200 GRP Wall Mounted Enclosu
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2880905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2880905
Wall Boxes 2880905
400 x 300 x 200 GRP Wall Mounted Enclosu

400 x 300 x 200 GRP Wall Mounted Enclosu

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2880905
Product Name Wall Boxes
Type Junction Box
Depth 7.87 inch (200 mm)
Material Polyester
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0121 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details