HellermannTyton Junction Box, Plastic, Screw, Grey; Enclosure Type Hellermanntyton AS55

Description
JUNCTION BOX, PLASTIC, SCREW, GREY; Enclosure Type:Junction Box; Enclosure Material:Plastic; External Height - Metric:220mm; External Width - Metric:300mm; External Depth - Metric:120mm; IP Rating:IP56; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX, PLASTIC, SCREW, GREY; Enclosure Type:Junction Box; Enclosure Material:Plastic; External Height - Metric:220mm; External Width - Metric:300mm; External Depth - Metric:120mm; IP Rating:IP56; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box, Plastic, Screw, Grey; Enclosure Type Hellermanntyton - 77Y7515 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box, Plastic, Screw, Grey; Enclosure Type Hellermanntyton
77Y7515
Junction Box, Plastic, Screw, Grey; Enclosure Type Hellermanntyton 77Y7515
JUNCTION BOX, PLASTIC, SCREW, GREY; Enclosure Type:Junction Box; Enclosure Material:Plastic; External Height - Metric:220mm; External Width - Metric:300mm; External Depth - Metric:120mm; IP Rating:IP56; Body Colour:Grey; NEMA RoHS Compliant: Yes

JUNCTION BOX, PLASTIC, SCREW, GREY; Enclosure Type:Junction Box; Enclosure Material:Plastic; External Height - Metric:220mm; External Width - Metric:300mm; External Depth - Metric:120mm; IP Rating:IP56; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 77Y7515
Product Name Junction Box, Plastic, Screw, Grey; Enclosure Type Hellermanntyton
Length 8.66 inch (220 mm)
Width 11.81 inch (300 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JC9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers