Aluminium brackets ideal for bundling or attaching cables or pipelines, and other components
Closed Inside Diameter = 6.4mm
Width = 12.7mm
Fixing Hole Diameter = 5.2mm
Material = Aluminium
Coating/Lining = None
Colour = Natural
RS Components, Ltd. | |
---|---|
Product Category | Wire and Cable Clips |
Product Number | 2319924 |
Diameter | 0.500 inch (12.7 mm) |