The HellermannTyton pre-printed cable markers are designed for easy application on a variety of cable diameters, ranging from 2.0 mm to 5.0 mm. Each marker measures 3.5 mm in length and is made from flexible, cadmium-free PVC, ensuring durability and compliance with RoHS standards. The markers feature a chevron cut that allows for secure alignment and prevents movement of the text once applied. They are suitable for use in temperatures from -65 °C to +105 °C, with intermittent exposure up to +135 °C. The product is also rated for flammability according to UL94 V0 standards. Each pack contains 250 markers, making it a practical choice for projects requiring reliable cable identification.
CABLE MARKER, PRE PRINTED, PVC, WHITE; Marker Type:Pre Printed; Legend:U; Legend Colour:Black; Marker Colour:White; Marker Dimensions:3.5mm; Cable Diameter Max:5mm; Cable Diameter Min:2mm; Marker Material:PVC (Polyvinylchloride);
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 78AC5192 |
| Product Name | Cable Marker, Pre Printed, Pvc, White; Marker Type Hellermanntyton |