HellermannTyton Sleeving, Expandable Braided, 10Mm, Black, 1/ea; Sleeving / Tubing Type Hellermanntyton 6TS6-10N BLACK

Description
SLEEVING, EXPANDABLE BRAIDED, 10MM, BLACK, 1/EA; Sleeving / Tubing Type:Braided; Sleeving Material:Nylon 6.6 (Polyamide 6.6); Sleeving Colour:Black; Internal Diameter:10mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Black RoHS Compliant: Yes
Description
SLEEVING, EXPANDABLE BRAIDED, 10MM, BLACK, 1/EA; Sleeving / Tubing Type:Braided; Sleeving Material:Nylon 6.6 (Polyamide 6.6); Sleeving Colour:Black; Internal Diameter:10mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable Braided, 10Mm, Black, 1/ea; Sleeving / Tubing Type Hellermanntyton - 05M3291 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 10Mm, Black, 1/ea; Sleeving / Tubing Type Hellermanntyton
05M3291
Sleeving, Expandable Braided, 10Mm, Black, 1/ea; Sleeving / Tubing Type Hellermanntyton 05M3291
SLEEVING, EXPANDABLE BRAIDED, 10MM, BLACK, 1/EA; Sleeving / Tubing Type:Braided; Sleeving Material:Nylon 6.6 (Polyamide 6.6); Sleeving Colour:Black; Internal Diameter:10mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Black RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 10MM, BLACK, 1/EA; Sleeving / Tubing Type:Braided; Sleeving Material:Nylon 6.6 (Polyamide 6.6); Sleeving Colour:Black; Internal Diameter:10mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 05M3291
Product Name Sleeving, Expandable Braided, 10Mm, Black, 1/ea; Sleeving / Tubing Type Hellermanntyton
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-02-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details