HellermannTyton Sleeving, Expandable Braided, 4Mm, Black, 25M; Sleeving / Tubing Type Hellermanntyton 6TS3N BLACK

Description
SLEEVING, EXPANDABLE BRAIDED, 4MM, BLACK, 25M; Sleeving / Tubing Type:Braided; Sleeving Material:Nylon 6.6 (Polyamide 6.6); Sleeving Colour:Black; Internal Diameter:4mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Black RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE BRAIDED, 4MM, BLACK, 25M; Sleeving / Tubing Type:Braided; Sleeving Material:Nylon 6.6 (Polyamide 6.6); Sleeving Colour:Black; Internal Diameter:4mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable Braided, 4Mm, Black, 25M; Sleeving / Tubing Type Hellermanntyton - 26M7623 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 4Mm, Black, 25M; Sleeving / Tubing Type Hellermanntyton
26M7623
Sleeving, Expandable Braided, 4Mm, Black, 25M; Sleeving / Tubing Type Hellermanntyton 26M7623
SLEEVING, EXPANDABLE BRAIDED, 4MM, BLACK, 25M; Sleeving / Tubing Type:Braided; Sleeving Material:Nylon 6.6 (Polyamide 6.6); Sleeving Colour:Black; Internal Diameter:4mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Black RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 4MM, BLACK, 25M; Sleeving / Tubing Type:Braided; Sleeving Material:Nylon 6.6 (Polyamide 6.6); Sleeving Colour:Black; Internal Diameter:4mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 26M7623
Product Name Sleeving, Expandable Braided, 4Mm, Black, 25M; Sleeving / Tubing Type Hellermanntyton
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details