HellermannTyton Cable Grommets 634-01210

Description
Strain protection grommets black
Request a Quote
Description
Strain protection grommets black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 440759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
440759
Cable Grommets 440759
Strain protection grommets black

Strain protection grommets black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 440759
Product Name Cable Grommets
Inside Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
MPG-16 Rubber Cable Grommets - MPG-16 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.4375 inch (11.11 mm)
Overall Thickness 0.3750 inch (9.52 mm)
View Details