HellermannTyton Strain Relief, Pvc, 5.6/5.5Mm; Grommet Type Hellermanntyton 632-02280

Description
STRAIN RELIEF, PVC, 5.6/5.5MM; Grommet Type:Strain Relief; Cable Diameter Min:5.5mm; Cable Diameter Max:5.6mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:8mm; Panel Thickness Max:-; Grommet Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, PVC, 5.6/5.5MM; Grommet Type:Strain Relief; Cable Diameter Min:5.5mm; Cable Diameter Max:5.6mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:8mm; Panel Thickness Max:-; Grommet Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Pvc, 5.6/5.5Mm; Grommet Type Hellermanntyton - 93R5141 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Pvc, 5.6/5.5Mm; Grommet Type Hellermanntyton
93R5141
Strain Relief, Pvc, 5.6/5.5Mm; Grommet Type Hellermanntyton 93R5141
STRAIN RELIEF, PVC, 5.6/5.5MM; Grommet Type:Strain Relief; Cable Diameter Min:5.5mm; Cable Diameter Max:5.6mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:8mm; Panel Thickness Max:-; Grommet Colour:Black; Product RoHS Compliant: Yes

STRAIN RELIEF, PVC, 5.6/5.5MM; Grommet Type:Strain Relief; Cable Diameter Min:5.5mm; Cable Diameter Max:5.6mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:8mm; Panel Thickness Max:-; Grommet Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 93R5141
Product Name Strain Relief, Pvc, 5.6/5.5Mm; Grommet Type Hellermanntyton
Outside Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-9-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5625 inch (14.29 mm)
View Details
6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550″ (13.46-14.00mm) - J-530-SP - Anderson Power Products
Specs
Inside Diameter 0.5512 inch (14 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S89/WHT - S89/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details