HellermannTyton Strain Relief Grommet, Pvc, 8Mm-9Mm, Blk; Grommet Type Hellermanntyton 632-01070

Description
STRAIN RELIEF GROMMET, PVC, 8MM-9MM, BLK; Grommet Type:Strain Relief; Cable Diameter Min:8mm; Cable Diameter Max:9mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:10mm; Panel Thickness Max:-; Grommet Colour:Black; RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF GROMMET, PVC, 8MM-9MM, BLK; Grommet Type:Strain Relief; Cable Diameter Min:8mm; Cable Diameter Max:9mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:10mm; Panel Thickness Max:-; Grommet Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Grommet, Pvc, 8Mm-9Mm, Blk; Grommet Type Hellermanntyton - 48AC6667 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Grommet, Pvc, 8Mm-9Mm, Blk; Grommet Type Hellermanntyton
48AC6667
Strain Relief Grommet, Pvc, 8Mm-9Mm, Blk; Grommet Type Hellermanntyton 48AC6667
STRAIN RELIEF GROMMET, PVC, 8MM-9MM, BLK; Grommet Type:Strain Relief; Cable Diameter Min:8mm; Cable Diameter Max:9mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:10mm; Panel Thickness Max:-; Grommet Colour:Black; RoHS Compliant: Yes

STRAIN RELIEF GROMMET, PVC, 8MM-9MM, BLK; Grommet Type:Strain Relief; Cable Diameter Min:8mm; Cable Diameter Max:9mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:10mm; Panel Thickness Max:-; Grommet Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 48AC6667
Product Name Strain Relief Grommet, Pvc, 8Mm-9Mm, Blk; Grommet Type Hellermanntyton
Outside Diameter 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/WHT - S60/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details