HellermannTyton Strain Relief, Pvc, 5.5/5.3Mm; Grommet Type Hellermanntyton 632-01020

Description
STRAIN RELIEF, PVC, 5.5/5.3MM; Grommet Type:Strain Relief; Cable Diameter Min:5.3mm; Cable Diameter Max:5.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9mm; Panel Thickness Max:-; Grommet Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, PVC, 5.5/5.3MM; Grommet Type:Strain Relief; Cable Diameter Min:5.3mm; Cable Diameter Max:5.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9mm; Panel Thickness Max:-; Grommet Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Pvc, 5.5/5.3Mm; Grommet Type Hellermanntyton - 99K0074 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Pvc, 5.5/5.3Mm; Grommet Type Hellermanntyton
99K0074
Strain Relief, Pvc, 5.5/5.3Mm; Grommet Type Hellermanntyton 99K0074
STRAIN RELIEF, PVC, 5.5/5.3MM; Grommet Type:Strain Relief; Cable Diameter Min:5.3mm; Cable Diameter Max:5.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9mm; Panel Thickness Max:-; Grommet Colour:Black; Product RoHS Compliant: Yes

STRAIN RELIEF, PVC, 5.5/5.3MM; Grommet Type:Strain Relief; Cable Diameter Min:5.3mm; Cable Diameter Max:5.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9mm; Panel Thickness Max:-; Grommet Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 99K0074
Product Name Strain Relief, Pvc, 5.5/5.3Mm; Grommet Type Hellermanntyton
Outside Diameter 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
CABLE GROMMET - S60/BLK - S60/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details
Bushings, Grommets - 36-8493-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm32) - B02130P5 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details