HellermannTyton Sleeving, Binding, 2Mm, Pink, Pk100; Sleeving / Tubing Type Hellermanntyton 600-01715

Description
SLEEVING, BINDING, 2MM, PINK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Pink; Internal Diameter:2mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:Pink RoHS Compliant: Yes
Datasheet
Description
SLEEVING, BINDING, 2MM, PINK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Pink; Internal Diameter:2mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:Pink RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Binding, 2Mm, Pink, Pk100; Sleeving / Tubing Type Hellermanntyton - 24M2834 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Binding, 2Mm, Pink, Pk100; Sleeving / Tubing Type Hellermanntyton
24M2834
Sleeving, Binding, 2Mm, Pink, Pk100; Sleeving / Tubing Type Hellermanntyton 24M2834
SLEEVING, BINDING, 2MM, PINK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Pink; Internal Diameter:2mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:Pink RoHS Compliant: Yes

SLEEVING, BINDING, 2MM, PINK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychloroprene; Sleeving Colour:Pink; Internal Diameter:2mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:Pink RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 24M2834
Product Name Sleeving, Binding, 2Mm, Pink, Pk100; Sleeving / Tubing Type Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 053021-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2672051 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.5 inch (38.1 mm)
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details