HellermannTyton Sleeving, Binding, 2Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton 600-01702

Description
SLEEVING, BINDING, 2MM, BLACK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Black; Internal Diameter:2mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
SLEEVING, BINDING, 2MM, BLACK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Black; Internal Diameter:2mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Binding, 2Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton - 02M6418 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Binding, 2Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton
02M6418
Sleeving, Binding, 2Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton 02M6418
SLEEVING, BINDING, 2MM, BLACK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Black; Internal Diameter:2mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:Black RoHS Compliant: Yes

SLEEVING, BINDING, 2MM, BLACK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychloroprene; Sleeving Colour:Black; Internal Diameter:2mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02M6418
Product Name Sleeving, Binding, 2Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/64-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details