HellermannTyton Sleeving, Binding, 1.5Mm, Black, Pk500; Sleeving / Tubing Type Hellermanntyton 600-01606

Description
SLEEVING, BINDING, 1.5MM, BLACK, PK500; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Black; Internal Diameter:1.5mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
SLEEVING, BINDING, 1.5MM, BLACK, PK500; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Black; Internal Diameter:1.5mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Binding, 1.5Mm, Black, Pk500; Sleeving / Tubing Type Hellermanntyton - 24M2824 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Binding, 1.5Mm, Black, Pk500; Sleeving / Tubing Type Hellermanntyton
24M2824
Sleeving, Binding, 1.5Mm, Black, Pk500; Sleeving / Tubing Type Hellermanntyton 24M2824
SLEEVING, BINDING, 1.5MM, BLACK, PK500; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Black; Internal Diameter:1.5mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:BlackRoHS Compliant: Yes

SLEEVING, BINDING, 1.5MM, BLACK, PK500; Sleeving / Tubing Type:Binding; Sleeving Material:Polychloroprene; Sleeving Colour:Black; Internal Diameter:1.5mm; Length - Metric:20.1mm; Length - Imperial:0.79"; Product Range:-; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 24M2824
Product Name Sleeving, Binding, 1.5Mm, Black, Pk500; Sleeving / Tubing Type Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details