HellermannTyton Cable Markers 596-03896

Description
SelfLam Thermal2540x2540x952 5mm Wh/trans
Request a Quote
Description
SelfLam Thermal2540x2540x952 5mm Wh/trans
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 440766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
440766
Cable Markers 440766
SelfLam Thermal2540x2540x952 5mm Wh/trans

SelfLam Thermal2540x2540x9525mm Wh/trans

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire Markers and Cable Markers
Product Number 440766
Product Name Cable Markers
Diameter 0.394 to 0.874 inch (10 to 22.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2007777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.142 to 0.689 inch (3.6 to 17.5 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Self-Laminating Wire and Cable Markers - TTL200 Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Vinyl
View Details