HellermannTyton Cable Markers 561-02144 WIC2-N-PA66-YE

Description
HellermannTyton 561-02144 WIC2-N-PA66-YE
Request a Quote
Description
HellermannTyton 561-02144 WIC2-N-PA66-YE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 2158633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
2158633
Cable Markers 2158633
HellermannTyton 561-02144 WIC2-N-PA66-YE

HellermannTyton 561-02144 WIC2-N-PA66-YE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire Markers and Cable Markers
Product Number 2158633
Product Name Cable Markers
Diameter 0.110 to 0.150 inch (2.8 to 3.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Split Sleeve Cable Marker - 88190 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 2.250 inch (57.15 mm)
View Details