SNAP-ON MARKER, 2.8MM, VLT/WHT 7, PK200; Marker Type:Snap On Pre Printed; Legend:7; Legend Colour:White; Marker Colour:Violet; Marker Dimensions:5mm x 3mm; Cable Diameter Max:2.8mm; Cable Diameter Min:2mm; Marker Material:Nylon 6.6 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 01AC7068 |
| Product Name | Snap-On Marker, 2.8Mm, Vlt/wht 7, Pk200; Marker Type Hellermanntyton |