HellermannTyton Marker; Clip-On; 20 to 18 AWG 561-01624

Description
W.I.C.® Clip-On Marker, Yellow Printed in Black Color Flammability rating UL94V0 WIC® markers are the perfect way of permanently and rapidly marking wires. Now, it’s simple to change identifications on wires which are already marked. This range of clip-on markers is specially designed for use after wire termination has been completed. The unique gripping profile is designed to ensure that clip remains in place under normal and vibration working conditions.
Description
W.I.C.® Clip-On Marker, Yellow Printed in Black Color Flammability rating UL94V0 WIC® markers are the perfect way of permanently and rapidly marking wires. Now, it’s simple to change identifications on wires which are already marked. This range of clip-on markers is specially designed for use after wire termination has been completed. The unique gripping profile is designed to ensure that clip remains in place under normal and vibration working conditions.

Suppliers

Company
Product
Description
Supplier Links
Marker; Clip-On; 20 to 18 AWG - 70162740 - Allied Electronics, Inc.
Fort Worth, TX, USA
Marker; Clip-On; 20 to 18 AWG
70162740
Marker; Clip-On; 20 to 18 AWG 70162740
W.I.C.® Clip-On Marker, Yellow Printed in Black Color Flammability rating UL94V0 WIC® markers are the perfect way of permanently and rapidly marking wires. Now, it’s simple to change identifications on wires which are already marked. This range of clip-on markers is specially designed for use after wire termination has been completed. The unique gripping profile is designed to ensure that clip remains in place under normal and vibration working conditions.

W.I.C.® Clip-On Marker, Yellow Printed in Black Color

  • Flammability rating UL94V0
    WIC® markers are the perfect way of permanently and rapidly marking wires. Now, it’s simple to change identifications on wires which are already marked. This range of clip-on markers is specially designed for use after wire termination has been completed. The unique gripping profile is designed to ensure that clip remains in place under normal and vibration working conditions.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Markers and Cable Markers
Product Number 70162740
Product Name Marker; Clip-On; 20 to 18 AWG
Wire & Cable Markers Clip-On
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-135 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details