HellermannTyton 1.0"X .5" X 1.437" WHITE VINYL 558-00046

Description
1.0"X .5" X 1.437" WHITE VINYL
Request a Quote
Description
1.0"X .5" X 1.437" WHITE VINYL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.0
Wilmington, MA, United States
1.0"X .5" X 1.437" WHITE VINYL
558-00046
1.0"X .5" X 1.437" WHITE VINYL 558-00046
1.0"X .5" X 1.437" WHITE VINYL

1.0"X .5" X 1.437" WHITE VINYL

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Cable Ties
Product Number 558-00046
Product Name 1.0"X .5" X 1.437" WHITE VINYL
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details