HellermannTyton Wire Marker, Green, 65X11Mm, 190Reel; Marker Type Hellermanntyton 556-20065

Description
WIRE MARKER, GREEN, 65X11MM, 190REEL; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Green; Marker Dimensions:65mm x 11mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PO RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, GREEN, 65X11MM, 190REEL; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Green; Marker Dimensions:65mm x 11mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PO RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Green, 65X11Mm, 190Reel; Marker Type Hellermanntyton - 02AC0030 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Green, 65X11Mm, 190Reel; Marker Type Hellermanntyton
02AC0030
Wire Marker, Green, 65X11Mm, 190Reel; Marker Type Hellermanntyton 02AC0030
WIRE MARKER, GREEN, 65X11MM, 190REEL; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Green; Marker Dimensions:65mm x 11mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PO RoHS Compliant: Yes

WIRE MARKER, GREEN, 65X11MM, 190REEL; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Green; Marker Dimensions:65mm x 11mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PO RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 02AC0030
Product Name Wire Marker, Green, 65X11Mm, 190Reel; Marker Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 492291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide / Nylon®; Nylon 66
Diameter 0.189 inch (4.8 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details