HellermannTyton Cable Markers 553-71031

Description
ShrMrkthermtrans3:11 2.0mm/4.0mmYL50mmUL
Request a Quote
Description
ShrMrkthermtrans3:11 2.0mm/4.0mmYL50mmUL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 440709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
440709
Cable Markers 440709
ShrMrkthermtrans3:11 2.0mm/4.0mmYL50mmUL

ShrMrkthermtrans3:112.0mm/4.0mmYL50mmUL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire Markers and Cable Markers
Product Number 440709
Product Name Cable Markers
Diameter 0.157 to 0.472 inch (4 to 12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2007770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.142 to 0.689 inch (3.6 to 17.5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details