HellermannTyton Heat-Shrink Tubing, 3 Hellermanntyton 553-41251

Description
HEAT-SHRINK TUBING, 3:1, 12MM, WHITE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:White; Length - Imperial:177.165ft; Length - Metric:54m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 3:1, 12MM, WHITE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:White; Length - Imperial:177.165ft; Length - Metric:54m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3 Hellermanntyton - 02AC0048 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Hellermanntyton
02AC0048
Heat-Shrink Tubing, 3 Hellermanntyton 02AC0048
HEAT-SHRINK TUBING, 3:1, 12MM, WHITE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:White; Length - Imperial:177.165ft; Length - Metric:54m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 12MM, WHITE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:White; Length - Imperial:177.165ft; Length - Metric:54m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02AC0048
Product Name Heat-Shrink Tubing, 3 Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 041925N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Sleeves - 1812010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0984 to 0.1969 inch (2.5 to 5 mm)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details