HellermannTyton Dispenser, Filled, Ro201, Wht, Pk200; Marker Type Hellermanntyton 550-14011

Description
DISPENSER, FILLED, RO201, WHT, PK200; Marker Type:Write On; Legend:-; Marker Dimensions:12.7mm x 38.1mm; Marker Material:Acrylic; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Markers; Adhesive Type:Acrylic; RoHS Compliant: Yes
Datasheet
Description
DISPENSER, FILLED, RO201, WHT, PK200; Marker Type:Write On; Legend:-; Marker Dimensions:12.7mm x 38.1mm; Marker Material:Acrylic; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Markers; Adhesive Type:Acrylic; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dispenser, Filled, Ro201, Wht, Pk200; Marker Type Hellermanntyton - 51R7370 - Newark, An Avnet Company
Chicago, IL, United States
Dispenser, Filled, Ro201, Wht, Pk200; Marker Type Hellermanntyton
51R7370
Dispenser, Filled, Ro201, Wht, Pk200; Marker Type Hellermanntyton 51R7370
DISPENSER, FILLED, RO201, WHT, PK200; Marker Type:Write On; Legend:-; Marker Dimensions:12.7mm x 38.1mm; Marker Material:Acrylic; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Markers; Adhesive Type:Acrylic; RoHS Compliant: Yes

DISPENSER, FILLED, RO201, WHT, PK200; Marker Type:Write On; Legend:-; Marker Dimensions:12.7mm x 38.1mm; Marker Material:Acrylic; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Markers; Adhesive Type:Acrylic; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 51R7370
Product Name Dispenser, Filled, Ro201, Wht, Pk200; Marker Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA1 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details