HellermannTyton Dispenser & Pen, St Pk, Wht, Pk150; Marker Type Hellermanntyton 550-14010

Description
DISPENSER & PEN, ST PK, WHT, PK150; Marker Type:Write On; Legend:-; Marker Dimensions:19.1mm x 50.8mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:RiteOn Series; Accessory Type:Markers; Adhesive RoHS Compliant: Yes
Datasheet
Description
DISPENSER & PEN, ST PK, WHT, PK150; Marker Type:Write On; Legend:-; Marker Dimensions:19.1mm x 50.8mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:RiteOn Series; Accessory Type:Markers; Adhesive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dispenser & Pen, St Pk, Wht, Pk150; Marker Type Hellermanntyton - 15R3037 - Newark, An Avnet Company
Chicago, IL, United States
Dispenser & Pen, St Pk, Wht, Pk150; Marker Type Hellermanntyton
15R3037
Dispenser & Pen, St Pk, Wht, Pk150; Marker Type Hellermanntyton 15R3037
DISPENSER & PEN, ST PK, WHT, PK150; Marker Type:Write On; Legend:-; Marker Dimensions:19.1mm x 50.8mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:RiteOn Series; Accessory Type:Markers; Adhesive RoHS Compliant: Yes

DISPENSER & PEN, ST PK, WHT, PK150; Marker Type:Write On; Legend:-; Marker Dimensions:19.1mm x 50.8mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:RiteOn Series; Accessory Type:Markers; Adhesive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 15R3037
Product Name Dispenser & Pen, St Pk, Wht, Pk150; Marker Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Voltage Marker - VM-B-37 - NSI Industries LLC
NSI Industries LLC
Specs
Material Vinyl
View Details