HellermannTyton Dispenser Refill, Ro202, Wht, Pk150; Marker Type Hellermanntyton 550-11401

Description
DISPENSER REFILL, RO202, WHT, PK150; Marker Type:Write On; Legend:-; Marker Dimensions:19.1mm x 50.8mm; Marker Material:Acrylic; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Markers; Adhesive Type:Acrylic; RoHS Compliant: Yes
Datasheet
Description
DISPENSER REFILL, RO202, WHT, PK150; Marker Type:Write On; Legend:-; Marker Dimensions:19.1mm x 50.8mm; Marker Material:Acrylic; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Markers; Adhesive Type:Acrylic; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dispenser Refill, Ro202, Wht, Pk150; Marker Type Hellermanntyton - 84AC7935 - Newark, An Avnet Company
Chicago, IL, United States
Dispenser Refill, Ro202, Wht, Pk150; Marker Type Hellermanntyton
84AC7935
Dispenser Refill, Ro202, Wht, Pk150; Marker Type Hellermanntyton 84AC7935
DISPENSER REFILL, RO202, WHT, PK150; Marker Type:Write On; Legend:-; Marker Dimensions:19.1mm x 50.8mm; Marker Material:Acrylic; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Markers; Adhesive Type:Acrylic; RoHS Compliant: Yes

DISPENSER REFILL, RO202, WHT, PK150; Marker Type:Write On; Legend:-; Marker Dimensions:19.1mm x 50.8mm; Marker Material:Acrylic; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Markers; Adhesive Type:Acrylic; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 84AC7935
Product Name Dispenser Refill, Ro202, Wht, Pk150; Marker Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 to 0.110 inch (2.2 to 2.8 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-155 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details