HellermannTyton Cable Marker, 0, Reel1000; Marker Type Hellermanntyton 515-02279

Description
CABLE MARKER, 0, REEL1000; Marker Type:Slide On Pre Printed; Legend:0; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:5mm; Cable Diameter Min:2.25mm; Marker Material:PVC (Polyvinylchloride); ProductRoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, 0, REEL1000; Marker Type:Slide On Pre Printed; Legend:0; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:5mm; Cable Diameter Min:2.25mm; Marker Material:PVC (Polyvinylchloride); ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, 0, Reel1000; Marker Type Hellermanntyton - 38Y6782 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, 0, Reel1000; Marker Type Hellermanntyton
38Y6782
Cable Marker, 0, Reel1000; Marker Type Hellermanntyton 38Y6782
CABLE MARKER, 0, REEL1000; Marker Type:Slide On Pre Printed; Legend:0; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:5mm; Cable Diameter Min:2.25mm; Marker Material:PVC (Polyvinylchloride); ProductRoHS Compliant: Yes

CABLE MARKER, 0, REEL1000; Marker Type:Slide On Pre Printed; Legend:0; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:5mm; Cable Diameter Min:2.25mm; Marker Material:PVC (Polyvinylchloride); ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 38Y6782
Product Name Cable Marker, 0, Reel1000; Marker Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2252169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details