HellermannTyton Cable Marker, 5, Reel1000; Marker Type Hellermanntyton 515-01655

Description
CABLE MARKER, 5, REEL1000; Marker Type:Slide On Pre Printed; Legend:5; Legend Colour:White; Marker Colour:Green; Marker Dimensions:-; Cable Diameter Max:2.8mm; Cable Diameter Min:1.3mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, 5, REEL1000; Marker Type:Slide On Pre Printed; Legend:5; Legend Colour:White; Marker Colour:Green; Marker Dimensions:-; Cable Diameter Max:2.8mm; Cable Diameter Min:1.3mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, 5, Reel1000; Marker Type Hellermanntyton - 38Y6777 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, 5, Reel1000; Marker Type Hellermanntyton
38Y6777
Cable Marker, 5, Reel1000; Marker Type Hellermanntyton 38Y6777
CABLE MARKER, 5, REEL1000; Marker Type:Slide On Pre Printed; Legend:5; Legend Colour:White; Marker Colour:Green; Marker Dimensions:-; Cable Diameter Max:2.8mm; Cable Diameter Min:1.3mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

CABLE MARKER, 5, REEL1000; Marker Type:Slide On Pre Printed; Legend:5; Legend Colour:White; Marker Colour:Green; Marker Dimensions:-; Cable Diameter Max:2.8mm; Cable Diameter Min:1.3mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 38Y6777
Product Name Cable Marker, 5, Reel1000; Marker Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details