HellermannTyton Cable Gland Plugs 440-00045 VP_11-13_BLINDPLUG-PL-BK

Description
HellermannTyton
Request a Quote
Description
HellermannTyton
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Gland Plugs - 2799117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Gland Plugs
2799117
Cable Gland Plugs 2799117
HellermannTyton

HellermannTyton

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plugs, Stoppers, and Inserts
Product Number 2799117
Product Name Cable Gland Plugs
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8603 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1/2" NPT
View Details
2 suppliers
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
250 MP35N Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 1/4" NPT; 0.250 inches
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details